CML Technologies GmbH & Co. KG Led, Ba9S, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 1860235W3A

Description
LED, BA9S, 24VAC/DC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
LED, BA9S, 24VAC/DC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies - 23M8411 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
23M8411
Led, Ba9S, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 23M8411
LED, BA9S, 24VAC/DC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-;RoHS Compliant: Yes

LED, BA9S, 24VAC/DC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8411
Product Name Led, Ba9S, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB03KW01-5C05-JC - NKK Switches
Specs
LED Color Red
Voltage type AC AC
Rated Voltage 5 volts
View Details
4 suppliers
Specs
Lamp Type LED Lamps
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details