CML Technologies GmbH & Co. KG Led Bulb, Ba9S, Yellow, T-10; Lamp Base Type Cml Innovative Technologies 18602352

Description
LED BULB, BA9S, YELLOW, T-10; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, YELLOW, T-10; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Yellow, T-10; Lamp Base Type Cml Innovative Technologies - 93K6691 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Yellow, T-10; Lamp Base Type Cml Innovative Technologies
93K6691
Led Bulb, Ba9S, Yellow, T-10; Lamp Base Type Cml Innovative Technologies 93K6691
LED BULB, BA9S, YELLOW, T-10; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, YELLOW, T-10; Lamp Base Type:BA9s; LED Color:Yellow; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:400mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6691
Product Name Led Bulb, Ba9S, Yellow, T-10; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
View Details
Specs
Lamp Type LED Lamps
View Details