CML Technologies GmbH & Co. KG Led Replacement Bulb, Green, 1Cd, 525Nm; Lamp Base Type Cml Innovative Technologies 18602351

Description
LED REPLACEMENT BULB, GREEN, 1CD, 525NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1cd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mARoHS Compliant: Yes
Datasheet
Description
LED REPLACEMENT BULB, GREEN, 1CD, 525NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1cd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Replacement Bulb, Green, 1Cd, 525Nm; Lamp Base Type Cml Innovative Technologies - 23M8414 - Newark, An Avnet Company
Chicago, IL, United States
Led Replacement Bulb, Green, 1Cd, 525Nm; Lamp Base Type Cml Innovative Technologies
23M8414
Led Replacement Bulb, Green, 1Cd, 525Nm; Lamp Base Type Cml Innovative Technologies 23M8414
LED REPLACEMENT BULB, GREEN, 1CD, 525NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1cd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mARoHS Compliant: Yes

LED REPLACEMENT BULB, GREEN, 1CD, 525NM; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:1cd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8414
Product Name Led Replacement Bulb, Green, 1Cd, 525Nm; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL6LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details
Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details