CML Technologies GmbH & Co. KG Led Bulb, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies 18602250

Description
LED BULB, RED, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:390mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:16mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, RED, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:390mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:16mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 93K6685 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies
93K6685
Led Bulb, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies 93K6685
LED BULB, RED, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:390mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:16mA RoHS Compliant: Yes

LED BULB, RED, T-3 1/4; Lamp Base Type:Miniature Bayonet; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:390mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:16mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6685
Product Name Led Bulb, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
LSLD Litestak® LED Status Indicators - LSLD-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details