CML Technologies GmbH & Co. KG Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 1860135W3

Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1700mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1700mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies - 93T2931 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
93T2931
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 93T2931
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1700mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes

LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1700mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2931
Product Name Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1393359 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details