CML Technologies GmbH & Co. KG Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 1860115W3

Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies - 93T2925 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
93T2925
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 93T2925
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:- RoHS Compliant: Yes

LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2925
Product Name Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-355-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details