CML Technologies GmbH & Co. KG Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 18600151

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:10mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:10mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 93T2894 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
93T2894
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 93T2894
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:10mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:650mcd; Average Bulb Life:-; Supply Voltage:6V; Current Rating:10mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2894
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 929083 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details