CML Technologies GmbH & Co. KG Led Bulb, Ba15D, White, Ba15D; Lamp Base Type Cml Innovative Technologies 1858035W

Description
LED BULB, BA15D, WHITE, BA15D; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WHITE, BA15D; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, White, Ba15D; Lamp Base Type Cml Innovative Technologies - 82H9440 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, White, Ba15D; Lamp Base Type Cml Innovative Technologies
82H9440
Led Bulb, Ba15D, White, Ba15D; Lamp Base Type Cml Innovative Technologies 82H9440
LED BULB, BA15D, WHITE, BA15D; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15D, WHITE, BA15D; Lamp Base Type:BA15d; LED Color:White; Bulb Size:BA15D; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1500mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:45mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9440
Product Name Led Bulb, Ba15D, White, Ba15D; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104834 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details