CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 1831135WA

Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies - 54M1876 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
54M1876
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 54M1876
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M1876
Product Name Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1246425 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
R program - RME - Illuminated signal - RMEHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details