CML Technologies GmbH & Co. KG Led Lamp, Ba9S, 24V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 18310351

Description
LED LAMP, BA9S, 24V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:19mA RoHS Compliant: Yes
Description
LED LAMP, BA9S, 24V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:19mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 24V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 23M8382 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 24V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
23M8382
Led Lamp, Ba9S, 24V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 23M8382
LED LAMP, BA9S, 24V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:19mA RoHS Compliant: Yes

LED LAMP, BA9S, 24V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:19mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8382
Product Name Led Lamp, Ba9S, 24V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details