CML Technologies GmbH & Co. KG Led Lamp, Ba9S, 12V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 18310251

Description
LED LAMP, BA9S, 12V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:38mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BA9S, 12V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:38mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Ba9S, 12V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 35M0391 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Ba9S, 12V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
35M0391
Led Lamp, Ba9S, 12V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies 35M0391
LED LAMP, BA9S, 12V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:38mA RoHS Compliant: Yes

LED LAMP, BA9S, 12V, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:170mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:38mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 35M0391
Product Name Led Lamp, Ba9S, 12V, Green, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Mount Indicators - 1329108 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-414-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details