CML Technologies GmbH & Co. KG Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies 1818

Description
LAMP, INCANDESCENT, MINI BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-1 3/4 (5mm); MSCP:3.3; Average Bulb Life:250h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-1 3/4 (5mm); MSCP:3.3; Average Bulb Life:250h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies - 96W2242 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies
96W2242
Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies 96W2242
LAMP, INCANDESCENT, MINI BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-1 3/4 (5mm); MSCP:3.3; Average Bulb Life:250h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-1 3/4 (5mm); MSCP:3.3; Average Bulb Life:250h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2242
Product Name Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies
Rated Average Life 250 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp;Bayonet; BAY15s; 24 V; 0.88 A; 150 - 70216150 - Allied Electronics, Inc.
Specs
Base Type Bayonet (BA15S)
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details