LAMP, INCANDESCENT,WEDGE, 14V; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1; Average Bulb Life:1500h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2240 |
| Product Name | Lamp, Incandescent,wedge, 14V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 1500 hours |