CML Technologies GmbH & Co. KG Led Bulb, Red, T-2; Lamp Base Type Cml Innovative Technologies 1516145UR3

Description
LED BULB, RED, T-2; Lamp Base Type:BA7s; LED Color:Red; Bulb Size:T-2; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, RED, T-2; Lamp Base Type:BA7s; LED Color:Red; Bulb Size:T-2; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Red, T-2; Lamp Base Type Cml Innovative Technologies - 93T2718 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Red, T-2; Lamp Base Type Cml Innovative Technologies
93T2718
Led Bulb, Red, T-2; Lamp Base Type Cml Innovative Technologies 93T2718
LED BULB, RED, T-2; Lamp Base Type:BA7s; LED Color:Red; Bulb Size:T-2; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

LED BULB, RED, T-2; Lamp Base Type:BA7s; LED Color:Red; Bulb Size:T-2; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2718
Product Name Led Bulb, Red, T-2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers