CML Technologies GmbH & Co. KG Led Bulb, White, T-2; Lamp Base Type Cml Innovative Technologies 1516135W3

Description
LED BULB, WHITE, T-2; Lamp Base Type:BA7s; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, WHITE, T-2; Lamp Base Type:BA7s; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, T-2; Lamp Base Type Cml Innovative Technologies - 93T2709 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, T-2; Lamp Base Type Cml Innovative Technologies
93T2709
Led Bulb, White, T-2; Lamp Base Type Cml Innovative Technologies 93T2709
LED BULB, WHITE, T-2; Lamp Base Type:BA7s; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

LED BULB, WHITE, T-2; Lamp Base Type:BA7s; LED Color:White; Bulb Size:T-2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2709
Product Name Led Bulb, White, T-2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details