CML Technologies GmbH & Co. KG Led Bulb, Midget Groove, Cool White; Lamp Base Type Cml Innovative Technologies 1512145W3DA

Description
LED BULB, MIDGET GROOVE, COOL WHITE; Lamp Base Type:Midget Groove; LED Color:Cool White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, COOL WHITE; Lamp Base Type:Midget Groove; LED Color:Cool White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Cool White; Lamp Base Type Cml Innovative Technologies - 35M0300 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Cool White; Lamp Base Type Cml Innovative Technologies
35M0300
Led Bulb, Midget Groove, Cool White; Lamp Base Type Cml Innovative Technologies 35M0300
LED BULB, MIDGET GROOVE, COOL WHITE; Lamp Base Type:Midget Groove; LED Color:Cool White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, COOL WHITE; Lamp Base Type:Midget Groove; LED Color:Cool White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 35M0300
Product Name Led Bulb, Midget Groove, Cool White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301086 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm Plastic Pilot Light - 3PLBR7L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details