CML Technologies GmbH & Co. KG Led, Mid Groove, 28Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 1512145W3A

Description
LED, MID GROOVE, 28VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 28VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 28Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies - 26M5894 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 28Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
26M5894
Led, Mid Groove, 28Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 26M5894
LED, MID GROOVE, 28VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes

LED, MID GROOVE, 28VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5894
Product Name Led, Mid Groove, 28Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1329148 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details