LED LAMP, MG S5.7S, 28V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:90mcd; Average Bulb Life:100000h; Supply Voltage:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 26M5896 |
| Product Name | Led Lamp, Mg S5.7S, 28V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies |
| Lamp Type | LED Lamps |