CML Technologies GmbH & Co. KG Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 1512135W3DA

Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 26M5893 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
26M5893
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 26M5893
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5893
Product Name Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL5-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Green; Blue; Amber, Blue, Clear, Green, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details