LED, MID GROOVE, 24VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 26M5892 |
| Product Name | Led, Mid Groove, 24Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies |
| Lamp Type | LED Lamps |