CML Technologies GmbH & Co. KG Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 1512135W3

Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V; Colour:WhiteRoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V; Colour:WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 93K6669 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
93K6669
Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 93K6669
LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V; Colour:WhiteRoHS Compliant: Yes

LED BULB, MIDGET GROOVE, WHITE, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24V; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6669
Product Name Led Bulb, Midget Groove, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Pilot Lights - 2PLB5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details