CML Technologies GmbH & Co. KG Led, Mid Groove, 24Vac/dc, Green; Lamp Base Type Cml Innovative Technologies 1512135UG3

Description
LED, MID GROOVE, 24VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24V; RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 24VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 24Vac/dc, Green; Lamp Base Type Cml Innovative Technologies - 26M5889 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 24Vac/dc, Green; Lamp Base Type Cml Innovative Technologies
26M5889
Led, Mid Groove, 24Vac/dc, Green; Lamp Base Type Cml Innovative Technologies 26M5889
LED, MID GROOVE, 24VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24V; RoHS Compliant: Yes

LED, MID GROOVE, 24VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5889
Product Name Led, Mid Groove, 24Vac/dc, Green; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 599-PL09BJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details