CML Technologies GmbH & Co. KG Led Bulb, Midget Groove, Yellow; Lamp Base Type Cml Innovative Technologies 15121352

Description
LED BULB, MIDGET GROOVE, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:59mcd; Average Bulb Life:60000h; Supply Voltage:24V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:59mcd; Average Bulb Life:60000h; Supply Voltage:24V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Yellow; Lamp Base Type Cml Innovative Technologies - 06M3304 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Yellow; Lamp Base Type Cml Innovative Technologies
06M3304
Led Bulb, Midget Groove, Yellow; Lamp Base Type Cml Innovative Technologies 06M3304
LED BULB, MIDGET GROOVE, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:59mcd; Average Bulb Life:60000h; Supply Voltage:24V; Product Range:- RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, YELLOW; Lamp Base Type:Midget Groove; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:59mcd; Average Bulb Life:60000h; Supply Voltage:24V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06M3304
Product Name Led Bulb, Midget Groove, Yellow; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Incandescent Light Bulbs - 106284 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details