CML Technologies GmbH & Co. KG Led Lamp, Mg S5.7S, 24V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies 15121351

Description
LED LAMP, MG S5.7S, 24V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:90mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MG S5.7S, 24V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:90mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Mg S5.7S, 24V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 06M3302 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Mg S5.7S, 24V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies
06M3302
Led Lamp, Mg S5.7S, 24V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies 06M3302
LED LAMP, MG S5.7S, 24V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:90mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

LED LAMP, MG S5.7S, 24V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:90mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06M3302
Product Name Led Lamp, Mg S5.7S, 24V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details