CML Technologies GmbH & Co. KG Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies 15121350

Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:330nm; Luminous Intensity:36mcd; Average Bulb Life:60000h; Supply Voltage:24V; Voltage AC:24VRoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:330nm; Luminous Intensity:36mcd; Average Bulb Life:60000h; Supply Voltage:24V; Voltage AC:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 06M3301 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies
06M3301
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies 06M3301
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:330nm; Luminous Intensity:36mcd; Average Bulb Life:60000h; Supply Voltage:24V; Voltage AC:24VRoHS Compliant: Yes

LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:330nm; Luminous Intensity:36mcd; Average Bulb Life:60000h; Supply Voltage:24V; Voltage AC:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06M3301
Product Name Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details