CML Technologies GmbH & Co. KG Led, Mid Groove, 12Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies 1512125W3DA

Description
LED, MID GROOVE, 12VAC/DC, WHITE, DIFF; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 12VAC/DC, WHITE, DIFF; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 12Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies - 26M5884 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 12Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies
26M5884
Led, Mid Groove, 12Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies 26M5884
LED, MID GROOVE, 12VAC/DC, WHITE, DIFF; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

LED, MID GROOVE, 12VAC/DC, WHITE, DIFF; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5884
Product Name Led, Mid Groove, 12Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details