CML Technologies GmbH & Co. KG Led, Mid Groove, 12Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 1512125W3A

Description
LED, MID GROOVE, 12VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 12VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 12Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies - 26M5883 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 12Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
26M5883
Led, Mid Groove, 12Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies 26M5883
LED, MID GROOVE, 12VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

LED, MID GROOVE, 12VAC/DC, WHITE, CLR; Lamp Base Type:Midget Groove / S5.7s; LED Colour:White; Bulb Size:T-1 3/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5883
Product Name Led, Mid Groove, 12Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - KB02KW01-5C12-JC-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Voltage type AC AC
View Details
2 suppliers
Global Series, LED cap - K859501180 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details