CML Technologies GmbH & Co. KG Led, Mid Groove, 12Vac/dc, Green; Lamp Base Type Cml Innovative Technologies 1512125UG3

Description
LED, MID GROOVE, 12VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12V; RoHS Compliant: Yes
Datasheet
Description
LED, MID GROOVE, 12VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Mid Groove, 12Vac/dc, Green; Lamp Base Type Cml Innovative Technologies - 26M5880 - Newark, An Avnet Company
Chicago, IL, United States
Led, Mid Groove, 12Vac/dc, Green; Lamp Base Type Cml Innovative Technologies
26M5880
Led, Mid Groove, 12Vac/dc, Green; Lamp Base Type Cml Innovative Technologies 26M5880
LED, MID GROOVE, 12VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12V; RoHS Compliant: Yes

LED, MID GROOVE, 12VAC/DC, GREEN; Lamp Base Type:Midget Groove / S5.7s; LED Colour:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:12V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5880
Product Name Led, Mid Groove, 12Vac/dc, Green; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Indicator Lamps - 104755 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Voltage type AC AC
View Details