CML Technologies GmbH & Co. KG Led Lamp, Mg S5.7S, 12V, Yellow, T-1 3/4; Lamp Base Type Cml Innovative Technologies 15121252

Description
LED LAMP, MG S5.7S, 12V, YELLOW, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:110mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes
Description
LED LAMP, MG S5.7S, 12V, YELLOW, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:110mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Mg S5.7S, 12V, Yellow, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 26M5887 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Mg S5.7S, 12V, Yellow, T-1 3/4; Lamp Base Type Cml Innovative Technologies
26M5887
Led Lamp, Mg S5.7S, 12V, Yellow, T-1 3/4; Lamp Base Type Cml Innovative Technologies 26M5887
LED LAMP, MG S5.7S, 12V, YELLOW, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:110mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

LED LAMP, MG S5.7S, 12V, YELLOW, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:110mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5887
Product Name Led Lamp, Mg S5.7S, 12V, Yellow, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 140-LY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 400 volts
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details