CML Technologies GmbH & Co. KG Led Lamp, Mg S5.7S, 12V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies 15121251

Description
LED LAMP, MG S5.7S, 12V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes
Description
LED LAMP, MG S5.7S, 12V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Mg S5.7S, 12V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 26M5886 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Mg S5.7S, 12V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies
26M5886
Led Lamp, Mg S5.7S, 12V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies 26M5886
LED LAMP, MG S5.7S, 12V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

LED LAMP, MG S5.7S, 12V, GREEN, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:-; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5886
Product Name Led Lamp, Mg S5.7S, 12V, Green, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 105231 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Indicator - LB01KW01-5F-JF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
3 suppliers