CML Technologies GmbH & Co. KG Led Lamp, Mg S5.7S, 12V, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies 15121250

Description
LED LAMP, MG S5.7S, 12V, RED, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:68mcd; Average Bulb Life:-; Supply Voltage:12V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED LAMP, MG S5.7S, 12V, RED, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:68mcd; Average Bulb Life:-; Supply Voltage:12V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Mg S5.7S, 12V, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 26M5885 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Mg S5.7S, 12V, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies
26M5885
Led Lamp, Mg S5.7S, 12V, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies 26M5885
LED LAMP, MG S5.7S, 12V, RED, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:68mcd; Average Bulb Life:-; Supply Voltage:12V; Product Range:-RoHS Compliant: Yes

LED LAMP, MG S5.7S, 12V, RED, T-1 3/4; Lamp Base Type:Midget Groove / S5.7s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:68mcd; Average Bulb Life:-; Supply Voltage:12V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5885
Product Name Led Lamp, Mg S5.7S, 12V, Red, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details