CML Technologies GmbH & Co. KG Led, T5, 28Vac/dc, White; Lamp Base Type Cml Innovative Technologies 1511A45W3D

Description
LED, T5, 28VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; Product RoHS Compliant: Yes
Datasheet
Description
LED, T5, 28VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, T5, 28Vac/dc, White; Lamp Base Type Cml Innovative Technologies - 26M5877 - Newark, An Avnet Company
Chicago, IL, United States
Led, T5, 28Vac/dc, White; Lamp Base Type Cml Innovative Technologies
26M5877
Led, T5, 28Vac/dc, White; Lamp Base Type Cml Innovative Technologies 26M5877
LED, T5, 28VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; Product RoHS Compliant: Yes

LED, T5, 28VAC/DC, WHITE; Lamp Base Type:Wedge; LED Colour:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:10mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M5877
Product Name Led, T5, 28Vac/dc, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1713776 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
Terminal Type Wire Leads; Lead wires
View Details