CML Technologies GmbH & Co. KG Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 1510135W3

Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies - 28H8716 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
28H8716
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies 28H8716
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:-RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:1400mcd; Average Bulb Life:-; Supply Voltage:24VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 28H8716
Product Name Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 101807051 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color White
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details