CML Technologies GmbH & Co. KG Led Bulb, Telephone Slide, White; Lamp Base Type Cml Innovative Technologies 1507135W3D

Description
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:7mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:7mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Telephone Slide, White; Lamp Base Type Cml Innovative Technologies - 93T2388 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Telephone Slide, White; Lamp Base Type Cml Innovative Technologies
93T2388
Led Bulb, Telephone Slide, White; Lamp Base Type Cml Innovative Technologies 93T2388
LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:7mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes

LED BULB, TELEPHONE SLIDE, WHITE; Lamp Base Type:Telephone Slide; LED Color:White; Bulb Size:7mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:17mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2388
Product Name Led Bulb, Telephone Slide, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers