CML Technologies GmbH & Co. KG Led Lamp, T5.5, 60V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 1505475W3D

Description
LED LAMP, T5.5, 60V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:60V; Current Rating:7mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, T5.5, 60V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:60V; Current Rating:7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, T5.5, 60V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 11P1202 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, T5.5, 60V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
11P1202
Led Lamp, T5.5, 60V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 11P1202
LED LAMP, T5.5, 60V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:60V; Current Rating:7mA RoHS Compliant: Yes

LED LAMP, T5.5, 60V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:60V; Current Rating:7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 11P1202
Product Name Led Lamp, T5.5, 60V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1713833 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details