CML Technologies GmbH & Co. KG Led Lamp, T5.5, 48V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 1505465W3D

Description
LED LAMP, T5.5, 48V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:7mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, T5.5, 48V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, T5.5, 48V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 11P1201 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, T5.5, 48V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
11P1201
Led Lamp, T5.5, 48V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies 11P1201
LED LAMP, T5.5, 48V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:7mA RoHS Compliant: Yes

LED LAMP, T5.5, 48V, WHITE, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:White; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:-; Luminous Intensity:850mcd; Average Bulb Life:-; Supply Voltage:48V; Current Rating:7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 11P1201
Product Name Led Lamp, T5.5, 48V, White, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104727 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details