CML Technologies GmbH & Co. KG Led Bulb, Green, T-5 1/2; Lamp Base Type Cml Innovative Technologies 1505135UG3

Description
LED BULB, GREEN, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, GREEN, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Green, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 93T2322 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Green, T-5 1/2; Lamp Base Type Cml Innovative Technologies
93T2322
Led Bulb, Green, T-5 1/2; Lamp Base Type Cml Innovative Technologies 93T2322
LED BULB, GREEN, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, GREEN, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Green; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2322
Product Name Led Bulb, Green, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details