CML Technologies GmbH & Co. KG Led Lamp, T5.5, 24V, Yellow, T-5 1/2; Lamp Base Type Cml Innovative Technologies 15051352

Description
LED LAMP, T5.5, 24V, YELLOW, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Yellow; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:63mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes
Description
LED LAMP, T5.5, 24V, YELLOW, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Yellow; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:63mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, T5.5, 24V, Yellow, T-5 1/2; Lamp Base Type Cml Innovative Technologies - 06M3434 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, T5.5, 24V, Yellow, T-5 1/2; Lamp Base Type Cml Innovative Technologies
06M3434
Led Lamp, T5.5, 24V, Yellow, T-5 1/2; Lamp Base Type Cml Innovative Technologies 06M3434
LED LAMP, T5.5, 24V, YELLOW, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Yellow; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:63mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

LED LAMP, T5.5, 24V, YELLOW, T-5 1/2; Lamp Base Type:Telephone Slide, T5.5; LED Color:Yellow; Bulb Size:T-5 1/2; Power Rating:-; Wavelength Typ:585nm; Luminous Intensity:63mcd; Average Bulb Life:100000h; Supply Voltage:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 06M3434
Product Name Led Lamp, T5.5, 24V, Yellow, T-5 1/2; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Panel Mount Indicators - 1713817 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details