CML Technologies GmbH & Co. KG Led Bulb, Bi Pin, Blue, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 15015457

Description
LED BULB, BI PIN, BLUE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BI PIN, BLUE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bi Pin, Blue, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies - 93T2220 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bi Pin, Blue, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
93T2220
Led Bulb, Bi Pin, Blue, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 93T2220
LED BULB, BI PIN, BLUE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BI PIN, BLUE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Blue; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:470nm; Luminous Intensity:250mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2220
Product Name Led Bulb, Bi Pin, Blue, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L24G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22 mm Plastic Pilot Light - 3PLBR4L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers