CML Technologies GmbH & Co. KG Led Bulb, Bi Pin, Yellow, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 15015452

Description
LED BULB, BI PIN, YELLOW, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BI PIN, YELLOW, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bi Pin, Yellow, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies - 93T2219 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bi Pin, Yellow, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
93T2219
Led Bulb, Bi Pin, Yellow, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 93T2219
LED BULB, BI PIN, YELLOW, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BI PIN, YELLOW, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Yellow; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:200mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2219
Product Name Led Bulb, Bi Pin, Yellow, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 355778 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details