CML Technologies GmbH & Co. KG Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 15015450

Description
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies - 93T2217 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
93T2217
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 93T2217
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2217
Product Name Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
LED Indication - LB01KW01-5D24-JD - Powell Electronics, Inc.
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22 mm Plastic Pilot Light - 3PLBR7L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers