CML Technologies GmbH & Co. KG Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 1501535W3

Description
LED BULB, BI PIN, WHITE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BI PIN, WHITE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies - 84R2132 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
84R2132
Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 84R2132
LED BULB, BI PIN, WHITE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BI PIN, WHITE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84R2132
Product Name Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-3-148-396-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illuminated Flush Push Button - 2ALF7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details