CML Technologies GmbH & Co. KG Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 15015350

Description
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies - 93T2209 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
93T2209
Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies 93T2209
LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

LED BULB, BI PIN, RED, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:Red; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:230mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2209
Product Name Led Bulb, Bi Pin, Red, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Panel Mount Indicators - 1301081 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details