LED BULB, BI PIN, WHITE, T-1 (3mm); Lamp Base Type:Bi-Pin; LED Color:White; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:12V; Current Rating:12mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 93T2201 |
| Product Name | Led Bulb, Bi Pin, White, T-1 (3Mm); Lamp Base Type Cml Innovative Technologies |
| Lamp Type | LED Lamps |