CML Technologies GmbH & Co. KG Led Lamp, Bi-Pin, 28V, Green, T-1; Lamp Base Type Cml Innovative Technologies 15010451

Description
LED LAMP, BI-PIN, 28V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 28V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 28V, Green, T-1; Lamp Base Type Cml Innovative Technologies - 35M0283 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 28V, Green, T-1; Lamp Base Type Cml Innovative Technologies
35M0283
Led Lamp, Bi-Pin, 28V, Green, T-1; Lamp Base Type Cml Innovative Technologies 35M0283
LED LAMP, BI-PIN, 28V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 28V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 35M0283
Product Name Led Lamp, Bi-Pin, 28V, Green, T-1; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-422-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details