CML Technologies GmbH & Co. KG Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Cml Innovative Technologies 15010351

Description
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Cml Innovative Technologies - 12M7119 - Newark, An Avnet Company
Chicago, IL, United States
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Cml Innovative Technologies
12M7119
Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Cml Innovative Technologies 12M7119
LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:12mA RoHS Compliant: Yes

LED LAMP, BI-PIN, 24V, GREEN, T-1; Lamp Base Type:Bi-Pin; LED Color:Green; Bulb Size:T-1 (3mm); Power Rating:-; Wavelength Typ:567nm; Luminous Intensity:44mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 12M7119
Product Name Led Lamp, Bi-Pin, 24V, Green, T-1; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
MSL MicroStat Status Indicators - MSL1-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers