LAMP, INCANDESCENT, MINI BAYONET, 24V; Supply Voltage:24V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-3 1/2; MSCP:0.23; Average Bulb Life:3000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2238 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 24V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 3000 hours |