CML Technologies GmbH & Co. KG Lamp, P13.5S, B-3 1/2, 6V; Supply Voltage Cml Innovative Technologies 13211430

Description
LAMP, P13.5S, B-3 1/2, 6V; Supply Voltage:6V; Lamp Base Type:P13.5s; Bulb Size:B-3 1/2; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, P13.5S, B-3 1/2, 6V; Supply Voltage:6V; Lamp Base Type:P13.5s; Bulb Size:B-3 1/2; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, P13.5S, B-3 1/2, 6V; Supply Voltage Cml Innovative Technologies - 54M1725 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, P13.5S, B-3 1/2, 6V; Supply Voltage Cml Innovative Technologies
54M1725
Lamp, P13.5S, B-3 1/2, 6V; Supply Voltage Cml Innovative Technologies 54M1725
LAMP, P13.5S, B-3 1/2, 6V; Supply Voltage:6V; Lamp Base Type:P13.5s; Bulb Size:B-3 1/2; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes

LAMP, P13.5S, B-3 1/2, 6V; Supply Voltage:6V; Lamp Base Type:P13.5s; Bulb Size:B-3 1/2; MSCP:-; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 54M1725
Product Name Lamp, P13.5S, B-3 1/2, 6V; Supply Voltage Cml Innovative Technologies
Unlock Full Specs
to access all available technical data