CML Technologies GmbH & Co. KG Lamp, Incandescent, Mini Screw, 3.7V; Supply Voltage Cml Innovative Technologies 13

Description
LAMP, INCANDESCENT, MINI SCREW, 3.7V; Supply Voltage:3.7V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.98; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI SCREW, 3.7V; Supply Voltage:3.7V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.98; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Screw, 3.7V; Supply Voltage Cml Innovative Technologies - 96W2237 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Screw, 3.7V; Supply Voltage Cml Innovative Technologies
96W2237
Lamp, Incandescent, Mini Screw, 3.7V; Supply Voltage Cml Innovative Technologies 96W2237
LAMP, INCANDESCENT, MINI SCREW, 3.7V; Supply Voltage:3.7V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.98; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MINI SCREW, 3.7V; Supply Voltage:3.7V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:0.98; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2237
Product Name Lamp, Incandescent, Mini Screw, 3.7V; Supply Voltage Cml Innovative Technologies
Rated Average Life 15 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
40/A19/RED -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type A19
Lamp Power 40 watts
View Details
Slide Based Lamp - 120PSB - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-2
Rated Average Life 5000 hours
Mean Lumens 4.51 lm (0.3590 cp)
View Details
2 suppliers