CML Technologies GmbH & Co. KG Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Cml Innovative Technologies 12ESB

Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:650; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:650; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Cml Innovative Technologies - 96W2232 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Cml Innovative Technologies
96W2232
Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Cml Innovative Technologies 96W2232
LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:650; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, TELEPHONE SLIDE, 12V; Supply Voltage:12V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:650; Average Bulb Life:7500h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2232
Product Name Lamp, Incandescent, Telephone Slide, 12V; Supply Voltage Cml Innovative Technologies
Rated Average Life 7500 hours
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details
Outdoor - Yard Stake - 100PAR/B/85WM - 13465 - Kennedy Webster Electric Co.
Specs
Lamp Power 85 watts
Maximum Overall Length 2.09 inch (53.1 mm)
Diameter 47.5 mm (1.87 inch)
View Details
Standard Incandescent Lamp - 40B10C/DL/BL/2PK-120V/13319 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 40 watts
View Details